Win Source Part Number: 1269841-5PB1104PGGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-5PB1104PGGI8TR
Base Product Number: 5PB1104
CLOCK BUFFER, 200MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
TSSOP 3.10X4.40X1.00 MM, 0.65MM
TSSOP 3.10X4.40X1.00 MM, 0.65MM
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269841-5PB1104PGGI8 | 50AH1539 | 5PB1104PGGI8 | 5PB1104PGGI8 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 8-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |