Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 5PB1102PGGI8

Description
Win Source Part Number: 1269843-5PB1102PGGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-5PB1102PGGI8TR Base Product Number: 5PB1102
Request a Quote Datasheet
Description
Win Source Part Number: 1269843-5PB1102PGGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-5PB1102PGGI8TR Base Product Number: 5PB1102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269843-5PB1102PGGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269843-5PB1102PGGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269843-5PB1102PGGI8
Win Source Part Number: 1269843-5PB1102PGGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-5PB1102PGGI8TR Base Product Number: 5PB1102

Win Source Part Number: 1269843-5PB1102PGGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-5PB1102PGGI8TR
Base Product Number: 5PB1102

Buy Now
Clock/Timing - Clock Buffers, Drivers - 5PB1102PGGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5PB1102PGGI8
Clock/Timing - Clock Buffers, Drivers 5PB1102PGGI8
TSSOP 3.10X4.40X1.00 MM, 0.65MM

TSSOP 3.10X4.40X1.00 MM, 0.65MM

Supplier's Site Datasheet
Clock Buffers, Drivers - 5PB1102PGGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
5PB1102PGGI8
Clock Buffers, Drivers 5PB1102PGGI8
TSSOP 3.10X4.40X1.00 MM, 0.65MM

TSSOP 3.10X4.40X1.00 MM, 0.65MM

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269843-5PB1102PGGI8 5PB1102PGGI8 5PB1102PGGI8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 8-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1159803-CYW150OXCT - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-BSSOP (0.295", 7.50mm Width)
View Details
3 suppliers
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2291FX-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock, Crystal
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers