Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 5PB1102PGGI

Description
Win Source Part Number: 1269835-5PB1102PGGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2889-5 Base Product Number: 5PB1102
Request a Quote Datasheet
Description
Win Source Part Number: 1269835-5PB1102PGGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2889-5 Base Product Number: 5PB1102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269835-5PB1102PGGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269835-5PB1102PGGI
Win Source Part Number: 1269835-5PB1102PGGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2889-5 Base Product Number: 5PB1102

Win Source Part Number: 1269835-5PB1102PGGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2889-5
Base Product Number: 5PB1102

Buy Now Datasheet
Clock Buffers, Drivers - 5PB1102PGGI - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
5PB1102PGGI
Clock Buffers, Drivers 5PB1102PGGI
IC CLOCK BUFFER 1:2 8TSSOP

IC CLOCK BUFFER 1:2 8TSSOP

Supplier's Site Datasheet
Clock Buffer, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas - 50AH1538 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas
50AH1538
Clock Buffer, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas 50AH1538
CLOCK BUFFER, 200MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

CLOCK BUFFER, 200MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 5PB1102PGGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5PB1102PGGI
Clock/Timing - Clock Buffers, Drivers 5PB1102PGGI
IC CLOCK BUFFER 1:2 8TSSOP

IC CLOCK BUFFER 1:2 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1269835-5PB1102PGGI 5PB1102PGGI 50AH1538 5PB1102PGGI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock Buffer, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Generator Clock Driver
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 8-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Application Specific Clock/Timing - CY2SSTV857ZI-27 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers