COL 2.00X2.00X0.50 MM, 0.50MM PI
COL 2.00X2.00X0.50 MM, 0.50MM PI
CLK BUFFER, 200MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5PB1102CMGK | 5PB1102CMGK | 66AH8478 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clk Buffer, 200Mhz, -40 To 105Deg C Rohs Compliant Renesas |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Generator |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts |