COL 2.50X2.50X0.50 MM, 0.40MM PI
COL 2.50X2.50X0.50 MM, 0.40MM PI
| Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 5P83905CMGK8 | 5P83905CMGK8 |
| Product Name | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 200 MHz | 200 MHz |