"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 16-TSSOP (0.173"", 4.40mm Width)"
TSSOP 5.00X4.40X1.00 MM, 0.65MM
TSSOP 5.00X4.40X1.00 MM, 0.65MM
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-5P83904PGGK-ND | 5P83904PGGK | 5P83904PGGK |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVCMOS | LVCMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |