Memory, DDR2 Zero Delay Buffer IC 425MHz 1 Output 8-TSSOP
IC BUFFER ZD DDR2/800 8-TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 5P61006PGGI-ND | 5P61006PGGI |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 1.9 volts |