The 5P49V6968A000NDGI is a programmable clock generator designed for high-performance applications in consumer electronics, networking, industrial, computing, and data communications. It is part of Renesas' VersaClock 6E series and supports frequency generation from a single reference clock, with redundancy provided by two clock inputs and a glitchless manual switchover feature. This device offers flexible output configurations, including three universal configurable outputs capable of differential signaling (LVPECL, LVDS, or HCSL) and single-ended outputs, with frequency ranges from 1 kHz to 350 MHz. It features low phase noise PLL technology, achieving typical phase jitter of less than 0.5 ps RMS on outputs. The clock generator operates with flexible power supply options of 1.8V, 2.5V, and 3.3V, and includes programmable output enable and power-down modes. The 5P49V6968A000NDGI is suitable for various applications, including Ethernet switches, PCI Express interfaces, broadcast video/audio timing, and telecom line cards. It is housed in a compact 6 vó 6 mm 48-VFQFPN package and is rated for industrial temperature operation from -40°C to +85°C.
IC CLOCK GENERATOR 48VFQFPN Product overview: 5P49V6968A000NDGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5P49V6968A000NDG
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321361-5P49V6968A00
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Type: Clock Generator
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 490
Mounting: Surface Mount
Input: HCSL, LVCMOS, LVDS, LVPECL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Supplier Device Package: 48-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3821
Base Product Number: 5P49V6968
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC CLOCK GENERATOR 48VFQFPN
Clock Generator IC 350MHz 1 48-VFQFN Exposed Pad
IC CLOCK GENERATOR 48VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-5P49V6968A000NDGI | 1321361-5P49V6968A000NDGI | 5P49V6968A000NDGI | 5P49V6968A000NDGI | 5P49V6968A000NDGI |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Tray | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |
| Frequency | 200 MHz | 350 MHz | 350 MHz | 350 MHz | 350 MHz |