Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Clock/Timing -Clock Generators, PLLs, Frequency -Synthesizers
Series: VersaClock® 6E
Package: Tray
Product Status: Active
Base Product Number: 5P49V60
Voltage - Supply: 1.71V ~ 3.465V
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24QFN Product overview: 5P49V60A000NLG2 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5P49V60A000NLG2 can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 24VFQFPN
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24VFQFPN
IC CLOCK GENERATOR 24QFN
PROG CLOCK GENERATOR, -40 TO 105DEG C; Clock IC Type:Programmable Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:24Pins; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-5P49V60A000NLG2 | 5P49V60A000NLG2 | 5P49V60A000NLG2 | 5P49V60A000NLG2 | 5P49V60A000NLG2 | 94AC5583 | |
| Product Name | Integrated Circuits (ICs) -Clock/Timing -Clock Generators, PLLs, Frequency -Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Prog Clock Generator, -40 To 105Deg C; Clock Ic Type Renesas |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Programmable Clock Generator; Real Time Clock; Clock Generator | |
| Package Type | 24-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | VFQFPN | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |
| Bus Interface | HCSL, LVCMOS, LVDS, LVPECL | HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL |