CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK GENERATOR 24VFQFPN
IC CLOCK GENERATOR 24VFQFPN
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 66AH8481 | 5P49V5923B000NLGI | 5P49V5923B000NLGI |
| Product Name | Clock Generator, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator |
| Features / Standards | RoHS | ||
| Package Type | Surface Mount; Surface Mount | ||
| Frequency | 200 MHz | 200 MHz |