IC CLOCK GENERATOR 40VFQFPN
Clock Generator IC 350MHz 1 40-VFQFN Exposed Pad
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5P49V5907B000NDGI8 | 5P49V5907B000NDGI8 | 5P49V5907B000NDGI8 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Supply Voltage | 1.71 to 1.89 volts | 1.71 to 1.89 volts | |
| Frequency | 350 MHz | 350 MHz | 350 MHz |