IC CLOCK GENERATOR 24VFQFPN
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24QFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5P49V5901B653NLGI8 | 5P49V5901B653NLGI8 | 5P49V5901B653NLGI8 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | |
| Frequency | 350 MHz | 350 MHz | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | 1 |