Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P49V5901B000NLGI8 5P49V5901B000NLGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 845364-5P49V5901B000 NLGI8 Series: VersaClock® 5 Operating Temperature Range: -40°C ~ 85°C Features: IC 350MHz 1 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 5P49V5901 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3413-6, 800-3413-2, 800-3413-1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 845364-5P49V5901B000 NLGI8 Series: VersaClock® 5 Operating Temperature Range: -40°C ~ 85°C Features: IC 350MHz 1 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 5P49V5901 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3413-6, 800-3413-2, 800-3413-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P49V5901B000NLGI8
845364-5P49V5901B000NLGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P49V5901B000NLGI8 845364-5P49V5901B000NLGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 845364-5P49V5901B000 NLGI8 Series: VersaClock® 5 Operating Temperature Range: -40°C ~ 85°C Features: IC 350MHz 1 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 5P49V5901 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3413-6, 800-3413-2, 800-3413-1

Manufacturer: Renesas Electronics America
Win Source Part Number: 845364-5P49V5901B000NLGI8
Series: VersaClock® 5
Operating Temperature Range: -40°C ~ 85°C
Features: IC 350MHz 1 24-VFQFN Exposed Pad
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 5P49V5901
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3413-6, 800-3413-2, 800-3413-1

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-5P49V5901B000NLGI8
Clock and Timing IC 728-5P49V5901B000NLGI8
IC CLOCK GENERATOR 24QFN Product overview: 5P49V5901B000NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5P49V5901B000NLG I8 can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 24QFN Product overview: 5P49V5901B000NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5P49V5901B000NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P49V5901B000NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5P49V5901B000NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P49V5901B000NLGI8
IC CLOCK GENERATOR 24VFQFPN

IC CLOCK GENERATOR 24VFQFPN

Supplier's Site Datasheet
Prog Clock Generator, -40 To 85Deg C Rohs Compliant Renesas - 50AJ9380 - Newark, An Avnet Company
Chicago, IL, United States
Prog Clock Generator, -40 To 85Deg C Rohs Compliant Renesas
50AJ9380
Prog Clock Generator, -40 To 85Deg C Rohs Compliant Renesas 50AJ9380
PROG CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES

PROG CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P49V5901B000NLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5P49V5901B000NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5P49V5901B000NLGI8
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 5P49V5901B000NLGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
5P49V5901B000NLGI8
Clock Generators, PLLs, Frequency Synthesizers 5P49V5901B000NLGI8
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad

Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 845364-5P49V5901B000NLGI8 728-5P49V5901B000NLGI8 5P49V5901B000NLGI8 50AJ9380 5P49V5901B000NLGI8 5P49V5901B000NLGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P49V5901B000NLGI8 Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Prog Clock Generator, -40 To 85Deg C Rohs Compliant Renesas Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock; Clock Generator Clock Generator; Clock Generator Clock Generator
Package Type Surface Mount; 24-QFN (4x4) Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09198-GM2-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 40-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
CDC421A100 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A100RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25422SXI-004T - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers