IC CLOCK GENERATOR 24QFN Product overview: 5P49V5901B000NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5P49V5901B000NLG
Win Source Part Number: 1269667-5P49V5901B00
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: VersaClock® 5
Type: Clock Generator
Package: Tray
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVPECL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3412,800-5P49V59
Base Product Number: 5P49V5901
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL
IC CLOCK GENERATOR 24VFQFPN
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
CLOCK GENERATOR, PROG, 4 O/P, VFQFPN-24; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:24Pins; Operating RoHS Compliant: Yes
IC CLOCK GENERATOR 24VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-5P49V5901B000NLGI | 1269667-5P49V5901B000NLGI | 5P49V5901B000NLGI | 5P49V5901B000NLGI | 5P49V5901B000NLGI | 56AC7380 | 5P49V5901B000NLGI |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, Prog, 4 O/p, Vfqfpn-24; Clock Ic Type Renesas | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | HCSL, LVCMOS, LVDS, LVPECL | |||
| Package Type | Tray | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | VFQFPN | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | ||
| Frequency | 350 MHz | 350 MHz | 350 MHz | 350 MHz | 350 MHz | 350 MHz |