Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 5P49V5901A602NLGI 5P49V5901A602NLGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039482-5P49V5901A60 2NLGI Contact Plating: Tin Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039482-5P49V5901A60 2NLGI Contact Plating: Tin Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 5P49V5901A602NLGI - 1039482-5P49V5901A602NLGI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 5P49V5901A602NLGI
1039482-5P49V5901A602NLGI
OEM Parts - OEM Parts (0 - 9) - 5P49V5901A602NLGI 1039482-5P49V5901A602NLGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039482-5P49V5901A60 2NLGI Contact Plating: Tin Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039482-5P49V5901A602NLGI
Contact Plating: Tin
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1039482-5P49V5901A602NLGI
Product Name OEM Parts - OEM Parts (0 - 9) - 5P49V5901A602NLGI
Unlock Full Specs
to access all available technical data

Similar Products