IC CLOCK GENERATOR 28QFN Product overview: 5P49EE601NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5P49EE601NLGI8 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1315874-5P49EE601NLG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: VersaClock®
Package: Tape & Reel (TR)
Frequency - Max: 120MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: LVCMOS, LVDS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 5P49EE
Product Status: Obsolete
IC 120MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 28QFN
IC CLOCK GENERATOR 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-5P49EE601NLGI8 | 1315874-5P49EE601NLGI8 | 5P49EE601NLGI8-ND | 5P49EE601NLGI8 | 5P49EE601NLGI8 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVDS, LVTTL | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL | LVCMOS | ||
| Package Type | Tape & Reel (TR) | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | ||
| Frequency | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 1 MHz |