Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023B-144NLGI8

Description
IC CLOCK GENERATOR 24QFN
Description
IC CLOCK GENERATOR 24QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The 5P35023B-144NLGI8 is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies such as Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), along with Overshot Reduction Technology (ORT) and an Extreme Low Power DCO. This clock generator supports a variety of output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It also provides a low-power 32.768kHz clock option with minimal current consumption. The device can be configured via an I2C interface, and it includes internal OTP memory for storing user configurations. The 5P35023B-144NLGI8 is suitable for diverse applications, including consumer electronics, automotive systems, and computing devices, and is available in both Automotive Grade 2 and industrial temperature ranges.

Datasheet Summary
Powered by GS/AI

The 5P35023B-144NLGI8 is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies such as Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), along with Overshot Reduction Technology (ORT) and an Extreme Low Power DCO. This clock generator supports a variety of output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It also provides a low-power 32.768kHz clock option with minimal current consumption. The device can be configured via an I2C interface, and it includes internal OTP memory for storing user configurations. The 5P35023B-144NLGI8 is suitable for diverse applications, including consumer electronics, automotive systems, and computing devices, and is available in both Automotive Grade 2 and industrial temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35023B-144NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35023B-144NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023B-144NLGI8
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35023B-144NLGI8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35023B-144NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023B-144NLGI8
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks
Product Number 5P35023B-144NLGI8 5P35023B-144NLGI8
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY26049ZXI-36T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details