The 5P35023-117NLGI is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies, including Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), to optimize power consumption based on performance needs. This clock generator supports a variety of output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It can generate frequencies from 1 MHz to 500 MHz, with a specific capability of 160 MHz in LVCMOS mode. Additionally, it includes a low-power 32.768 kHz clock option with minimal current consumption, making it suitable for real-time clock applications. The 5P35023-117NLGI is available in automotive grade (-40°C to +105°C) and industrial grade (-40°C to +85°C) temperature ranges, making it versatile for various applications, including consumer electronics, automotive infotainment systems, and computing devices. The device can be configured via an I2C interface, and it features an internal OTP memory for storing user configurations.
IC CLOCK GENERATOR 24QFN
IC CLOCK GENERATOR 24QFN
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 5P35023-117NLGI | 5P35023-117NLGI |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |