The 5P35023-006NLGI8 is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced technologies such as Proactive Power Saving (PPS), Performance-Power Balancing (PPB), and Overshot Reduction Technology (ORT), contributing to efficient power management. This clock generator supports a variety of output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It can generate frequencies ranging from 1 MHz to 500 MHz, with a specific capability of 160 MHz in LVCMOS mode. Additionally, it includes a low-power 32.768 kHz clock option with minimal current consumption. The 5P35023-006NLGI8 is suitable for diverse applications, including PCIe Gen1-3 clock generation, consumer electronics, automotive infotainment systems, and handheld devices. It operates within automotive grade (-40°C to +105°C) and industrial temperature ranges (-40°C to +85°C), making it versatile for various environmental conditions. The device can be configured via an I2C interface, and user settings can be stored in internal OTP memory.
IC CLOCK GENERATOR 24QFN
IC CLOCK GENERATOR 24QFN
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 5P35023-006NLGI8 | 5P35023-006NLGI8 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |