The 5P35021B-166NDGI8 is a programmable clock generator designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies such as Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), alongside Overshot Reduction Technology (ORT) and an Extreme Low Power DCO. This clock generator supports various output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It also provides a low-power 32.768kHz clock option with minimal current consumption. The device can be configured via an I2C interface, and it includes an internal OTP memory for storing user configurations. The 5P35021B-166NDGI8 is available in automotive and industrial temperature grades, making it suitable for a wide range of applications, including consumer electronics, computing, and automotive systems.
IC CLOCK GENERATOR 20QFN
IC CLOCK GENERATOR 20QFN
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 5P35021B-166NDGI8 | 5P35021B-166NDGI8 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |