Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35021B-164NDGI

Description
IC CLOCK GENERATOR 20QFN
Description
IC CLOCK GENERATOR 20QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The 5P35021B-164NDGI is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies, including Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), to optimize power consumption based on performance needs. This clock generator supports a variety of output formats, including LVCMOS, LVPECL, LVDS, and LP-HCSL, with a maximum output frequency of 500 MHz for differential outputs and 160 MHz for single-ended outputs. It also includes a low-power 32.768 kHz clock option with minimal current consumption. The device can be configured via an I2C interface, and it features an internal OTP memory for storing user configurations. The 5P35021B-164NDGI is available in automotive and industrial temperature grades, making it suitable for a wide range of applications, including consumer electronics, computing, and automotive systems.

Datasheet Summary
Powered by GS/AI

The 5P35021B-164NDGI is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies, including Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), to optimize power consumption based on performance needs. This clock generator supports a variety of output formats, including LVCMOS, LVPECL, LVDS, and LP-HCSL, with a maximum output frequency of 500 MHz for differential outputs and 160 MHz for single-ended outputs. It also includes a low-power 32.768 kHz clock option with minimal current consumption. The device can be configured via an I2C interface, and it features an internal OTP memory for storing user configurations. The 5P35021B-164NDGI is available in automotive and industrial temperature grades, making it suitable for a wide range of applications, including consumer electronics, computing, and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35021B-164NDGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35021B-164NDGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35021B-164NDGI
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35021B-164NDGI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35021B-164NDGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35021B-164NDGI
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks
Product Number 5P35021B-164NDGI 5P35021B-164NDGI
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09664-GM3R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details