The 5L35023-101NLGI is a programmable clock generator from Quarktwin Technology Ltd., designed for applications in industrial, consumer, and PCI Express environments. It operates at a voltage of 1.8V and features a three PLL architecture, allowing for up to six unique frequency outputs. The device includes advanced functionalities such as Proactive Power Saving (PPS), Performance Power Balancing (PPB), and Dynamic Frequency Control (DFC), which enable efficient power management and frequency adjustments. The clock generator supports a typical jitter of 1.5ps rms across a frequency range of 12kHz to 20MHz and is compliant with PCIe Gen1/2/3 standards. It offers multiple output types, including LVCMOS and differential outputs, with a maximum of eight LVCMOS outputs available. The device also features an I²C interface for configuration and control, along with an internal OTP memory for storing settings post power-up. Typical applications include embedded computing devices and consumer electronics, making it suitable for a variety of projects requiring precise clock generation and power efficiency.
IC CLOCK GENERATOR 24QFN
IC CLOCK GENERATOR 24QFN
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 5L35023-101NLGI | 5L35023-101NLGI |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |