Clock Generator IC 250MHz 1 20-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 5L35021BROOTNDGI8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Package Type | Surface Mount; 20-VFQFN Exposed Pad |
| Supply Voltage | 1.71 to 1.89 volts |