Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5L35021-102NDGI8

Description
IC CLOCK GENERATOR 20QFN
Description
IC CLOCK GENERATOR 20QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The 5L35021-102NDGI8 is a programmable clock generator from Quarktwin Technology Ltd., designed for industrial, consumer, and PCI Express applications. It operates at a voltage of 1.8V and features a three PLL architecture, allowing for up to six unique frequency outputs. The device supports a wide frequency range with differential outputs configurable from 1MHz to 250MHz and LVCMOS outputs from 1MHz to 125MHz. Key features include Proactive Power Saving (PPS) and Performance Power Balancing (PPB) for optimized power consumption, as well as Dynamic Frequency Control (DFC) for smooth frequency switching. The device also incorporates spread spectrum clocking to reduce electromagnetic interference (EMI). It is compliant with PCIe Gen1/2/3 standards and exhibits low jitter performance, with a typical rms jitter of 1.5ps in the integer range of 12kHz to 20MHz. The 5L35021 includes an I²C interface for configuration and has a low-power mode with ultra-low current consumption, making it suitable for battery-operated devices. Its internal OTP memory allows for configuration storage without the need for reprogramming after power-up. This combination of features makes the 5L35021 a versatile choice for applications requiring precise clock generation and power efficiency.

Datasheet Summary
Powered by GS/AI

The 5L35021-102NDGI8 is a programmable clock generator from Quarktwin Technology Ltd., designed for industrial, consumer, and PCI Express applications. It operates at a voltage of 1.8V and features a three PLL architecture, allowing for up to six unique frequency outputs. The device supports a wide frequency range with differential outputs configurable from 1MHz to 250MHz and LVCMOS outputs from 1MHz to 125MHz. Key features include Proactive Power Saving (PPS) and Performance Power Balancing (PPB) for optimized power consumption, as well as Dynamic Frequency Control (DFC) for smooth frequency switching. The device also incorporates spread spectrum clocking to reduce electromagnetic interference (EMI). It is compliant with PCIe Gen1/2/3 standards and exhibits low jitter performance, with a typical rms jitter of 1.5ps in the integer range of 12kHz to 20MHz. The 5L35021 includes an I²C interface for configuration and has a low-power mode with ultra-low current consumption, making it suitable for battery-operated devices. Its internal OTP memory allows for configuration storage without the need for reprogramming after power-up. This combination of features makes the 5L35021 a versatile choice for applications requiring precise clock generation and power efficiency.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5L35021-102NDGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5L35021-102NDGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5L35021-102NDGI8
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5L35021-102NDGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5L35021-102NDGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5L35021-102NDGI8
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 5L35021-102NDGI8 5L35021-102NDGI8
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1337210-RV-3028-C7 32.768KHZ 1PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers
Application Specific Clock/Timing - CY28800OXI - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers