The MicroClock Programmable Clock Generator, part number 33AH5564, is designed for low-power, consumer, and battery-powered applications, including wearable and smart devices. It features a 1 PLL + DCO architecture that supports up to three unique frequency outputs, with a VCO range of 50 to 130 MHz for standard and ultra-low-power versions, and 500 to 1100 MHz for the spread clock variant. The device incorporates Proactive Power Saving (PPS) and Dynamic Frequency Control (DFC), allowing for dynamic switching between four different PLL frequencies, which helps minimize frequency overshoot and undershoot. The clock generator supports three LVCMOS outputs with a supply voltage of 1.8V and offers various clock amplitudes, including a dedicated low-power 32.768 kHz output with less than 1OºA current consumption. It also features an internal OTP memory for storing up to four independent configurations that can be loaded on power-up. The device is housed in a compact 2.0 vó 2.0 mm 10-VFQFPN package and operates within a temperature range of -40° to +85°C, making it suitable for a variety of portable consumer applications.
IC
MICROCLCK PROGRAM CLCK GENERATOR Product overview: 5L1503S-000NVGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5L1503S-000NVGI can be used for catalog matching and distributor lookup.
MICROCLCK PROGRAM CLCK GENERATOR
MICROCLCK PROGRAM CLCK GENERATOR
MICROCLOCK PROGRAMAMBLE CLOCK GENERATOR ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5L1503S-000NVGI-ND | 728-5L1503S-000NVGI | 5L1503S-000NVGI | 5L1503S-000NVGI | 33AH5564 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Microclock Programamble Clock Generator Rohs Compliant Renesas |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Real Time Clock; Clock Generator |