Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 5962R9572401VCC 5962R9572401VCC

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039411-5962R9572401 VCC Number of Pins: 14 Quiescent Current: 10 µA Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 8403701CA; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039411-5962R9572401 VCC Number of Pins: 14 Quiescent Current: 10 µA Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 8403701CA; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 5962R9572401VCC - 1039411-5962R9572401VCC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 5962R9572401VCC
1039411-5962R9572401VCC
OEM Parts - OEM Parts (0 - 9) - 5962R9572401VCC 1039411-5962R9572401VCC
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039411-5962R9572401 VCC Number of Pins: 14 Quiescent Current: 10 µA Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 8403701CA; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039411-5962R9572401VCC
Number of Pins: 14
Quiescent Current: 10 µA
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 8403701CA;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NAND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1039411-5962R9572401VCC
Product Name OEM Parts - OEM Parts (0 - 9) - 5962R9572401VCC
Unlock Full Specs
to access all available technical data