Renesas Electronics Corporation Connectors,Interconnects 5962-9220302M2A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Number of Elements: 3 Number of Bits per Element: 1 Output Type: Inverted Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Number of Elements: 3 Number of Bits per Element: 1 Output Type: Inverted Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Number of Elements: 3 Number of Bits per Element: 1 Output Type: Inverted Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 3V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Logic Type: Crystal Oscillator Driver
Number of Elements: 3
Number of Bits per Element: 1
Output Type: Inverted
Current - Output High, Low: 24mA, 24mA; 12mA, 12mA
Voltage - Supply: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9321601QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
8 GHz 10W Rf Amplifier - 860-QPA1003P - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details