Renesas Electronics Corporation Instrumentation, OP Amps, Buffer Amps 5962-8962701PA

Description
Operational Amplifier, 1 Func, 300uV Offset-Max, BIPolar, CDIP8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 300uV Offset-Max, BIPolar, CDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5962-8962701PA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 300uV Offset-Max, BIPolar, CDIP8

Operational Amplifier, 1 Func, 300uV Offset-Max, BIPolar, CDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-8962701PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-8962701PA
Instrumentation, OP Amps, Buffer Amps 5962-8962701PA
General Purpose Amplifier 1 Circuit 8-CERDIP

General Purpose Amplifier 1 Circuit 8-CERDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-8962701PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-8962701PA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-8962701PA
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-8962701PA 5962-8962701PA 5962-8962701PA
Product Name Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type DIP; CDIP; CDIP8 DIP; CDIP; 8-CDIP (0.300\", 7.62mm) Through Hole
Life Cycle Stage Obsolete Removed; Obsolete Removed
Standards RoHS
VOS 0.1000 millivolts
IBIAS 0.0800 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1898720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
INA115 Precision Instrumentation Amplifier - INA115BUG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
6 suppliers
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127JG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details