Renesas Electronics Corporation Operational Amplifier IC 5962-8962001PA

Description
VIDEO AMPLIFIER / Video Amp 1 Current Feedback 8-CERDIP Product overview: 5962-8962001PA from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-8962001PA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VIDEO AMPLIFIER / Video Amp 1 Current Feedback 8-CERDIP Product overview: 5962-8962001PA from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-8962001PA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-5962-8962001PA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-5962-8962001PA
Operational Amplifier IC 687-5962-8962001PA
VIDEO AMPLIFIER / Video Amp 1 Current Feedback 8-CERDIP Product overview: 5962-8962001PA from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-8962001PA can be used for catalog matching and distributor lookup.

VIDEO AMPLIFIER / Video Amp 1 Current Feedback 8-CERDIP Product overview: 5962-8962001PA from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-8962001PA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - 1017976-5962-8962001PA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
1017976-5962-8962001PA
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 1017976-5962-8962001PA
Win Source Part Number: 1017976-5962-8962001 PA Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules Series: HA-5020 Package: Bulk Applications: Current Feedback Number of Circuits: 1 Standard Package: 1 -3db Bandwidth: 100 MHz Slew Rate: 800V/µs Current - Supply: 7.5 mA Current - Output / Channel: 65 mA Voltage - Supply, Single/Dual (±): ±5V ~ 15V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CERDIP ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Intersil Other Names: 2156-5962-8962001PA, HARISL5962-8962001PA Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1017976-5962-8962001PA
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Series: HA-5020
Package: Bulk
Applications: Current Feedback
Number of Circuits: 1
Standard Package: 1
-3db Bandwidth: 100 MHz
Slew Rate: 800V/µs
Current - Supply: 7.5 mA
Current - Output / Channel: 65 mA
Voltage - Supply, Single/Dual (±): ±5V ~ 15V
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CERDIP
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: Intersil
Other Names: 2156-5962-8962001PA,HARISL5962-8962001PA
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Video Amps and Modules - 5962-8962001PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
5962-8962001PA
Video Amps and Modules 5962-8962001PA
Video Amp 1 Current Feedback 8-CERDIP

Video Amp 1 Current Feedback 8-CERDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 687-5962-8962001PA 1017976-5962-8962001PA 5962-8962001PA
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Slew Rate 800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 7139708P - RS Components, Ltd.
Specs
Standards RoHS
Package Type VSP
Operating Range Speaker
View Details
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details