Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019737-5962-8850201
Contact Plating: Lead, Tin
Common Mode Rejection Ratio: 86 dB
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.29 W
Max Supply Voltage: 15 V
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 5 V
Power Supply Rejection Ratio (PSRR): 86 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019737-5962-8850201CA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-8850201CA |