Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013628-5962-8764401
Length: 13.72 mm
Thickness: 1.78 mm
Number of Pins: 20
Width: 6.99 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013628-5962-8764401SA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-8764401SA |