Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228815-5962-8762902
Packaging: Rail/Tube
Length: 8.9 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.52 mm
Number of Channels: 8
Number of Pins: 20
Quiescent Current: 500 µA
Propagation Delay: 6.5 ns
Width: 8.9 mm
Categories: Custom Parts
Case / Package: LCC
Alternative Parts (Cross-Reference): 596287629022A;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1228815-5962-87629022A |
| Product Name | Custom Parts - Custom Parts (0 - A) - 5962-87629022A |