Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 5962-86862012A 5962-86862012A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021443-5962-8686201 2A Length: 8.9 mm Mounting: SMD (SMT) Thickness: 1.52 mm Number of Pins: 20 Width: 8.9 mm Categories: OEM Parts(0-9) Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021443-5962-8686201 2A Length: 8.9 mm Mounting: SMD (SMT) Thickness: 1.52 mm Number of Pins: 20 Width: 8.9 mm Categories: OEM Parts(0-9) Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 5962-86862012A - 1021443-5962-86862012A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 5962-86862012A
1021443-5962-86862012A
OEM Parts - OEM Parts (0 - 9) - 5962-86862012A 1021443-5962-86862012A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021443-5962-8686201 2A Length: 8.9 mm Mounting: SMD (SMT) Thickness: 1.52 mm Number of Pins: 20 Width: 8.9 mm Categories: OEM Parts(0-9) Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021443-5962-86862012A
Length: 8.9 mm
Mounting: SMD (SMT)
Thickness: 1.52 mm
Number of Pins: 20
Width: 8.9 mm
Categories: OEM Parts(0-9)
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1021443-5962-86862012A
Product Name OEM Parts - OEM Parts (0 - 9) - 5962-86862012A
Unlock Full Specs
to access all available technical data