QUAD COMPARATOR, 5000uV OFFSET-MAX, 200ns RESPONSE TIME, CDIP16, CERAMIC, DIP-16 Product overview: 5962-8686001EA from Intersil is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-5962-8686001EA can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010092-5962-8686001
Categories: Linear - Comparators
Alternative Parts (Cross-Reference): 5962-8686001EA596286
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.33 W
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 2.5 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 692-5962-8686001EA | 1010092-5962-8686001EA |
| Product Name | Quad DIP Linear Comparator IC | Linear - Linear - Comparators - 5962-8686001EA |
| Power Dissipation (PD) | 1330 milliwatts | 1330 milliwatts |