Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015607-5962-8684604
Length: 22.9 mm
Thickness: 3.43 mm
Number of Pins: 18
Width: 7.62 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 5962-8684604VA596286
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015607-5962-8684604VA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-8684604VA |