Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023151-5962-8601506
Length: 7.36 mm
Thickness: 2.54 mm
Number of Pins: 22
Width: 12.4 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023151-5962-8601506ZA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-8601506ZA |