Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8513107XA 5962-8513107XA

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018172-5962-8513107 XA Contact Plating: Lead, Tin High Level Output Current: 20 mA Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W Dual Supply Voltage: 15 V
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018172-5962-8513107 XA Contact Plating: Lead, Tin High Level Output Current: 20 mA Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W Dual Supply Voltage: 15 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8513107XA - 1018172-5962-8513107XA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8513107XA
1018172-5962-8513107XA
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8513107XA 1018172-5962-8513107XA
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018172-5962-8513107 XA Contact Plating: Lead, Tin High Level Output Current: 20 mA Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W Dual Supply Voltage: 15 V

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018172-5962-8513107XA
Contact Plating: Lead, Tin
High Level Output Current: 20 mA
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 2 W
Dual Supply Voltage: 15 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1018172-5962-8513107XA
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8513107XA
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC139BQ,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details