Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131073A 5962-85131073A

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188454-5962-8513107 3A Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188454-5962-8513107 3A Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131073A - 1188454-5962-85131073A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131073A
1188454-5962-85131073A
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131073A 1188454-5962-85131073A
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188454-5962-8513107 3A Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188454-5962-85131073A
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CLCC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1188454-5962-85131073A
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131073A
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer - 74LVC157AD-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +6.5
Package Type SOT109-1 SOT109-1
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74ACT11139DRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers