Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8513103EA 5962-8513103EA

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014516-5962-8513103 EA Contact Plating: Lead, Tin Mounting: SMD (SMT) Resistance: 400 Ω High Level Output Current: 20 mA Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.25 W Dual Supply Voltage: 15 V
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014516-5962-8513103 EA Contact Plating: Lead, Tin Mounting: SMD (SMT) Resistance: 400 Ω High Level Output Current: 20 mA Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.25 W Dual Supply Voltage: 15 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8513103EA - 1014516-5962-8513103EA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8513103EA
1014516-5962-8513103EA
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8513103EA 1014516-5962-8513103EA
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014516-5962-8513103 EA Contact Plating: Lead, Tin Mounting: SMD (SMT) Resistance: 400 Ω High Level Output Current: 20 mA Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.25 W Dual Supply Voltage: 15 V

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014516-5962-8513103EA
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Resistance: 400 Ω
High Level Output Current: 20 mA
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.25 W
Dual Supply Voltage: 15 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1014516-5962-8513103EA
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-8513103EA
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54S258DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP
Operating Current 2 to 20 mA
View Details
2 suppliers
 - 74HCT157DB,112 - Rochester Electronics
Specs
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details
3 suppliers