Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131032A 5962-85131032A

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018171-5962-8513103 2A Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): 5962-85131032A596285 131032A; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018171-5962-8513103 2A Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): 5962-85131032A596285 131032A; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131032A - 1018171-5962-85131032A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131032A
1018171-5962-85131032A
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131032A 1018171-5962-85131032A
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018171-5962-8513103 2A Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): 5962-85131032A596285 131032A; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018171-5962-85131032A
Categories: Logic - Signal Switches,Multiplexers,Decoders
Alternative Parts (Cross-Reference): 5962-85131032A596285131032A;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1018171-5962-85131032A
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131032A
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTK16245DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54LS258B/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers
Logic Family / Base Number Nexperia - 29AC1102 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type TSSOP; TSSOP
Number of Pins 16
View Details