Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131023A 5962-85131023A

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205900-5962-8513102 3A Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Alternative Parts (Cross-Reference): 5962-8513102-3A; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205900-5962-8513102 3A Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Alternative Parts (Cross-Reference): 5962-8513102-3A; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131023A - 1205900-5962-85131023A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131023A
1205900-5962-85131023A
Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131023A 1205900-5962-85131023A
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205900-5962-8513102 3A Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Alternative Parts (Cross-Reference): 5962-8513102-3A; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205900-5962-85131023A
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CLCC
Alternative Parts (Cross-Reference): 5962-8513102-3A;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1205900-5962-85131023A
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 5962-85131023A
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC139D,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers