Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 5962-3829417MYA 5962-3829417MYA

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039378-5962-3829417 MYA Packaging: Rail/Tube Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 20 ns Density: 64 kb Number of Words: 8000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(0-9) Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 160 mA Address Bus Width: 13 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039378-5962-3829417 MYA Packaging: Rail/Tube Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 20 ns Density: 64 kb Number of Words: 8000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(0-9) Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 160 mA Address Bus Width: 13 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 5962-3829417MYA - 1039378-5962-3829417MYA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 5962-3829417MYA
1039378-5962-3829417MYA
OEM Parts - OEM Parts (0 - 9) - 5962-3829417MYA 1039378-5962-3829417MYA
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039378-5962-3829417 MYA Packaging: Rail/Tube Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 20 ns Density: 64 kb Number of Words: 8000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(0-9) Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 160 mA Address Bus Width: 13 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039378-5962-3829417MYA
Packaging: Rail/Tube
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 20 ns
Density: 64 kb
Number of Words: 8000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: OEM Parts(0-9)
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 160 mA
Address Bus Width: 13 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1039378-5962-3829417MYA
Product Name OEM Parts - OEM Parts (0 - 9) - 5962-3829417MYA
Unlock Full Specs
to access all available technical data