IC FANOUT DIST 16TSSOP Product overview: 581G-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-581G-01LFT can be used for catalog matching and distributor lookup.
"Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 856599-581G-01LFT
Series: ClockBlocks™
Features: IC 1
Package: Reel - TR
Family Name: ICS581
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS581G-01LFT-ND, ICS581G-01LFT
IC CLK MUX GLITCH FREE 16-TSSOP
IC FANOUT DIST 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-581G-01LFT | 581G-01LFT-ND | 856599-581G-01LFT | 581G-01LFT | 581G-01LFT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 581G-01LFT | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |