"Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC FANOUT DIST 16TSSOP Product overview: 581G-01ILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-581G-01ILFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1315794-581G-01ILFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: ClockBlocks™
Type: Fanout Distribution, Multiplexer, Zero Delay Buffer
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 581G
Product Status: Obsolete
IC CLK MUX GLITCH FREE 16-TSSOP
IC FANOUT DIST 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 581G-01ILFT-ND | 728-581G-01ILFT | 1315794-581G-01ILFT | 581G-01ILFT | 581G-01ILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |