Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 581G-01ILF

Description
"Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-1079-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1079-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1079-5-ND
"Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 581G-01ILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
581G-01ILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 581G-01ILF
IC FANOUT DIST 16TSSOP

IC FANOUT DIST 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 581G-01ILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
581G-01ILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 581G-01ILF
IC CLK MUX ZD GLITCHFREE 16TSSOP

IC CLK MUX ZD GLITCHFREE 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1079-5-ND 581G-01ILF 581G-01ILF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5325B-C-GM - 894643-SI5325B-C-GM - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 36-QFN (6x6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers