Renesas Electronics Corporation Clock Buffers, Drivers 580M-01LFT

Description
"Clock Multiplexer, Zero Delay Buffer IC 2:2 270MHz 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Multiplexer, Zero Delay Buffer IC 2:2 270MHz 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 580M-01LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
580M-01LFT-ND
Clock Buffers, Drivers 580M-01LFT-ND
"Clock Multiplexer, Zero Delay Buffer IC 2:2 270MHz 16-SOIC (0.154"", 3.90mm Width)"

"Clock Multiplexer, Zero Delay Buffer IC 2:2 270MHz 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
987610-580M-01LFT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 987610-580M-01LFT
Win Source Part Number: 987610-580M-01LFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer, Zero Delay Buffer Package: Tape & Reel (TR) Frequency - Max: 270 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock Output: Clock Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS580M-01LFT-ND,ICS 580M-01LFT Base Product Number: 580M Product Status: Obsolete

Win Source Part Number: 987610-580M-01LFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Multiplexer, Zero Delay Buffer
Package: Tape & Reel (TR)
Frequency - Max: 270 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS580M-01LFT-ND,ICS580M-01LFT
Base Product Number: 580M
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 580M-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
580M-01LFT
Clock/Timing - Clock Buffers, Drivers 580M-01LFT
IC CLK MULTPLX 2:2 270MHZ 16SOIC

IC CLK MULTPLX 2:2 270MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 580M-01LFT-ND 987610-580M-01LFT 580M-01LFT
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver; Clock Generator Clock Driver
Bus Interface Clock Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details