"Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FANOUT DIST 8SOIC Product overview: 570BILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-570BILFT can be used for catalog matching and distributor lookup.
ZERO DELAY BUFFER/MULTIPLIER, 85DEG C ROHS COMPLIANT: YES
IC FANOUT DIST 8SOIC
Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154", 3.90mm Width)
IC MULTIPLIER/ZD BUFFER 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1807-6-ND | 728-570BILFT | 50AH1594 | 570BILFT | 570BILFT | 570BILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Zero Delay Buffer/multiplier, 85Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |