Renesas Electronics Corporation Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers 570AILF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers Series: ClockBlocks™ Package: Tube Product Status: Obsolete Type: Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer Input: Clock Output: CMOS Frequency - Max: 170MHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers Series: ClockBlocks™ Package: Tube Product Status: Obsolete Type: Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer Input: Clock Output: CMOS Frequency - Max: 170MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers Series: ClockBlocks™ Package: Tube Product Status: Obsolete Type: Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer Input: Clock Output: CMOS Frequency - Max: 170MHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Series: ClockBlocks™
Package: Tube
Product Status: Obsolete
Type: Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer
Input: Clock
Output: CMOS
Frequency - Max: 170MHz

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-570AILF
Clock and Timing IC 728-570AILF
IC FANOUT DIST 8SOIC Product overview: 570AILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-570AILF can be used for catalog matching and distributor lookup.

IC FANOUT DIST 8SOIC Product overview: 570AILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-570AILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 800-2373-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-2373-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-2373-5-ND
"Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 570AILF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
570AILF
Clock Generators, PLLs, Frequency Synthesizers 570AILF
Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154", 3.90mm Width)

Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 570AILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
570AILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 570AILF
IC MULTIPLIER/ZDB 8-SOIC

IC MULTIPLIER/ZDB 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 570AILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
570AILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 570AILF
IC FANOUT DIST 8SOIC

IC FANOUT DIST 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-570AILF 800-2373-5-ND 570AILF 570AILF 570AILF
Product Name Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer; Clock Generator
Bus Interface CMOS; CMOS CMOS CMOS CMOS; CMOS CMOS; CMOS
Frequency 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz
Package Type Tube Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount SOIC
Unlock Full Specs
to access all available technical data