IC CLK SOURCE PCI-EXPRESS 8-SOIC Product overview: 557M-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-557M-01LF can be used for catalog matching and distributor lookup.
CLOCK GENERATOR, 0 TO 70DEG C ROHS COMPLIANT: YES
IC CLK SOURCE PCI-EXPRESS 8-SOIC
PCI Express (PCIe) Clock/Frequency Generator IC 100MHz 1 Output 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-557M-01LF | 85AJ8294 | 557M-01LF | 557M-01LF |
| Product Name | SOIC Clock and Timing IC | Clock Generator, 0 To 70Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL, LVDS | LVDS; HCSL, LVDS | ||
| Package Type | Tube | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 25 MHz | 100 MHz | 100 MHz |