IC CLK SOURCE QUAD PCI 20-TSSOP Product overview: 557GI-05ALF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-557GI-05ALF can be used for catalog matching and distributor lookup.
Processor Specific Clock Generator, 200MHz, CMOS, PDSO20
IC CLK SOURCE QUAD PCI 20-TSSOP
CLOCK GENERATOR, 200MHZ, TSSOP-20; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-557GI-05ALF | 557GI-05ALF | 557GI-05ALF | 47AC2564 | 557GI-05ALF |
| Product Name | Quad TSSOP Clock and Timing IC | Clock/Timing - Application Specific | Clock Generator, 200Mhz, Tssop-20; Clock Ic Type Renesas | Application Specific Clock/Timing | |
| Bus Interface | HCSL, LVDS | CMOS | LVDS; HCSL, LVDS | ||
| Package Type | Tube | SOP; SSOP | Surface Mount; Surface Mount | TSSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 25 MHz | 200 MHz | 200 MHz | 200 MHz |